Murata Electronics Ceramic Capacitors GRM155C81A225ME44D

Description
2.2µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10443-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10443-2-ND
Ceramic Capacitors 490-10443-2-ND
2.2µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10443-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10443-6-ND
Ceramic Capacitors 490-10443-6-ND
2.2µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10443-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10443-1-ND
Ceramic Capacitors 490-10443-1-ND
2.2µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155C81A225ME44D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C81A225ME44D
Ceramic Capacitors GRM155C81A225ME44D
CAP CER 2.2UF 10V X6S 0402

CAP CER 2.2UF 10V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-10443-2-ND 490-10443-6-ND GRM155C81A225ME44D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers