Murata Electronics Capacitors - Ceramic Capacitors GRM155C81A225KE44D

Description
Win Source Part Number: 1359409-GRM155C81A22 5KE44D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155C81A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1359409-GRM155C81A22 5KE44D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155C81A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359409-GRM155C81A225KE44D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359409-GRM155C81A225KE44D
Capacitors - Ceramic Capacitors 1359409-GRM155C81A225KE44D
Win Source Part Number: 1359409-GRM155C81A22 5KE44D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM155C81A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359409-GRM155C81A225KE44D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM155C81A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X6S
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-GRM155C81A225KE44D
2.2UF 10V Capacitor 60-GRM155C81A225KE44D
CAP CER 2.2UF 10V X6S 0402 Product overview: GRM155C81A225KE44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81A225KE44 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X6S 0402 Product overview: GRM155C81A225KE44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81A225KE44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10442-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10442-1-ND
Ceramic Capacitors 490-10442-1-ND
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10442-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10442-6-ND
Ceramic Capacitors 490-10442-6-ND
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10442-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10442-2-ND
Ceramic Capacitors 490-10442-2-ND
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH4997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH4997
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH4997
CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C81A225KE44D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C81A225KE44D
Ceramic Capacitors GRM155C81A225KE44D
CAP CER 2.2UF 10V X6S 0402

CAP CER 2.2UF 10V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359409-GRM155C81A225KE44D 60-GRM155C81A225KE44D 490-10442-1-ND 490-10442-6-ND 92AH4997 GRM155C81A225KE44D
Product Name Capacitors - Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC330KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details