Murata Electronics 1UF 10V Capacitor GRM155C81A105KA12D

Description
CAP CER 1UF 10V X6S 0402 Product overview: GRM155C81A105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81A105KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 10V X6S 0402 Product overview: GRM155C81A105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81A105KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 10V Capacitor
60-GRM155C81A105KA12D
1UF 10V Capacitor 60-GRM155C81A105KA12D
CAP CER 1UF 10V X6S 0402 Product overview: GRM155C81A105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81A105KA12 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X6S 0402 Product overview: GRM155C81A105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C81A105KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C81A105KA12D - 919760-GRM155C81A105KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155C81A105KA12D
919760-GRM155C81A105KA12D
Ceramic Capacitors - GRM155C81A105KA12D 919760-GRM155C81A105KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 919760-GRM155C81A105 KA12D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 1 µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155C81A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12699-6, GRM155C81A105KA12D-N D, 490-12699-2, 490-12699-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919760-GRM155C81A105KA12D
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: 1 µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155C81A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12699-6, GRM155C81A105KA12D-ND, 490-12699-2, 490-12699-1

Buy Now Datasheet
Ceramic Capacitors - 490-12699-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12699-1-ND
Ceramic Capacitors 490-12699-1-ND
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12699-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12699-2-ND
Ceramic Capacitors 490-12699-2-ND
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12699-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12699-6-ND
Ceramic Capacitors 490-12699-6-ND
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155C81A105KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C81A105KA12D
Ceramic Capacitors GRM155C81A105KA12D
CAP CER 1UF 10V X6S 0402

CAP CER 1UF 10V X6S 0402

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH4996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH4996
Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH4996
CAP, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
03AJ1568
Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 03AJ1568
CAP, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155C81A105KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155C81A105KA12D
10V 1uF X6S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X6S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155C81A105KA12D 919760-GRM155C81A105KA12D 490-12699-1-ND 490-12699-6-ND GRM155C81A105KA12D 92AH4996 GRM155C81A105KA12D
Product Name 1UF 10V Capacitor Ceramic Capacitors - GRM155C81A105KA12D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details