Murata Electronics Ceramic Capacitors GRM155C80J564KE15D

Description
0.56µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10436-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10436-2-ND
Ceramic Capacitors 490-10436-2-ND
0.56µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.56µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155C80J564KE15D
CAP CER 0.56UF 6.3V X6S 0402

CAP CER 0.56UF 6.3V X6S 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-10436-2-ND GRM155C80J564KE15D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details