Murata Electronics Ceramic Capacitors GRM155C80J334KE01D

Description
0.33µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6283-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6283-6-ND
Ceramic Capacitors 490-6283-6-ND
0.33µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.33µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6283-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6283-1-ND
Ceramic Capacitors 490-6283-1-ND
0.33µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.33µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6283-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6283-2-ND
Ceramic Capacitors 490-6283-2-ND
0.33µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.33µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155C80J334KE01D
CAP CER 0.33UF 6.3V X6S 0402

CAP CER 0.33UF 6.3V X6S 0402

Supplier's Site
Ceramic Capacitors - GRM155C80J334KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C80J334KE01D
Ceramic Capacitors GRM155C80J334KE01D
CAP CER 0.33UF 6.3V X6S 0402

CAP CER 0.33UF 6.3V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6283-6-ND 490-6283-1-ND GRM155C80J334KE01D GRM155C80J334KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details