Murata Electronics Ceramic Capacitors GRM155C80J224KE01J

Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155C80J224KE01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM155C80J224KE01J-ND
Ceramic Capacitors GRM155C80J224KE01J-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155C80J224KE01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155C80J224KE01J
Capacitors - Ceramic Capacitors GRM155C80J224KE01J
CAP CER 0.22UF 6.3V X6S 0402

CAP CER 0.22UF 6.3V X6S 0402

Supplier's Site
Ceramic Capacitors - GRM155C80J224KE01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C80J224KE01J
Ceramic Capacitors GRM155C80J224KE01J
CAP CER 0.22UF 6.3V X6S 0402

CAP CER 0.22UF 6.3V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM155C80J224KE01J-ND GRM155C80J224KE01J GRM155C80J224KE01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1206C103K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details