Murata Electronics Ceramic Capacitors GRM155C80J224KE01D

Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6282-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6282-1-ND
Ceramic Capacitors 490-6282-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6282-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6282-2-ND
Ceramic Capacitors 490-6282-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6282-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6282-6-ND
Ceramic Capacitors 490-6282-6-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 967461-GRM155C80J224KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
967461-GRM155C80J224KE01D
Capacitors - Ceramic Capacitors 967461-GRM155C80J224KE01D
Win Source Part Number: 967461-GRM155C80J224 KE01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM033C80J224KE90D; C1005X6S0G224M050BB; GRM155C81E224KE01D; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM155C80J224KE01D-N D,490-6282-2,490-628 2-1,490-6282-6 Base Product Number: GRM155C80J Product Status: Not For New Designs

Win Source Part Number: 967461-GRM155C80J224KE01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRM033C80J224KE90D; C1005X6S0G224M050BB; GRM155C81E224KE01D;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM155C80J224KE01D-ND,490-6282-2,490-6282-1,490-6282-6
Base Product Number: GRM155C80J
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
0.22UF 6.3V Capacitor
60-GRM155C80J224KE01D
0.22UF 6.3V Capacitor 60-GRM155C80J224KE01D
CAP CER 0.22UF 6.3V X6S 0402 Product overview: GRM155C80J224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J224KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X6S 0402 Product overview: GRM155C80J224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J224KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6282-1-ND 490-6282-6-ND 967461-GRM155C80J224KE01D 60-GRM155C80J224KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.22UF 6.3V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details