Murata Power Solutions Ceramic Capacitors GRM155C80J105KE15D

Description
1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6281-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6281-2-ND
Ceramic Capacitors 490-6281-2-ND
1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155C80J105KE15D - 846043-GRM155C80J105KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155C80J105KE15D
846043-GRM155C80J105KE15D
Ceramic Capacitors - GRM155C80J105KE15D 846043-GRM155C80J105KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 846043-GRM155C80J105 KE15D Series: GRM Features: 1 µF Ceramic Capacitor Package: Reel - TR Part Status: Obsolete Family Name: GRM155C80J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6281-1, 490-6281-2, GRM155C80J105KE15D-N D, 490-6281-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 846043-GRM155C80J105KE15D
Series: GRM
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Part Status: Obsolete
Family Name: GRM155C80J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6281-1, 490-6281-2, GRM155C80J105KE15D-ND, 490-6281-6

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-GRM155C80J105KE15D
1UF 6.3V Capacitor 60-GRM155C80J105KE15D
CAP CER 1UF 6.3V X6S 0402 Product overview: GRM155C80J105KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J105KE15 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X6S 0402 Product overview: GRM155C80J105KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J105KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C80J105KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C80J105KE15D
Ceramic Capacitors GRM155C80J105KE15D
CAP CER 1UF 6.3V X6S 0402

CAP CER 1UF 6.3V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6281-2-ND 846043-GRM155C80J105KE15D 60-GRM155C80J105KE15D GRM155C80J105KE15D
Product Name Ceramic Capacitors Ceramic Capacitors - GRM155C80J105KE15D 1UF 6.3V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers