Murata Electronics Ceramic Capacitors GRM155C80G225ME15D

Description
2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10432-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10432-6-ND
Ceramic Capacitors 490-10432-6-ND
2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10432-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10432-1-ND
Ceramic Capacitors 490-10432-1-ND
2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10432-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10432-2-ND
Ceramic Capacitors 490-10432-2-ND
2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2.2Uf, 4V, Mlcc, 0402 Rohs Compliant Murata - 92AH4992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 4V, Mlcc, 0402 Rohs Compliant Murata
92AH4992
Cap, 2.2Uf, 4V, Mlcc, 0402 Rohs Compliant Murata 92AH4992
CAP, 2.2UF, 4V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 4V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C80G225ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C80G225ME15D
Ceramic Capacitors GRM155C80G225ME15D
CAP CER 2.2UF 4V X6S 0402

CAP CER 2.2UF 4V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10432-6-ND 490-10432-1-ND 92AH4992 GRM155C80G225ME15D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 4V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitor - 211475301 - Radwell International
Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details