Murata Power Solutions 10UF 4V Capacitor GRM155C80G106ME44D

Description
CAP CER 10UF 4V X6S 0402 Product overview: GRM155C80G106ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80G106ME44 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 4V X6S 0402 Product overview: GRM155C80G106ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80G106ME44 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 4V Capacitor
60-GRM155C80G106ME44D
10UF 4V Capacitor 60-GRM155C80G106ME44D
CAP CER 10UF 4V X6S 0402 Product overview: GRM155C80G106ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80G106ME44 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 4V X6S 0402 Product overview: GRM155C80G106ME44D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80G106ME44D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM155C80G106ME44DCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

10µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C80G106ME44DTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

10µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C80G106ME44DDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

10µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1061037-GRM155C80G106ME44D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061037-GRM155C80G106ME44D
Capacitors - Ceramic Capacitors 1061037-GRM155C80G106ME44D
Win Source Part Number: 1061037-GRM155C80G10 6ME44D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM155C80G106ME4 4DTR,490-GRM155C80G1 06ME44DCT,490-GRM155 C80G106ME44DDKR Base Product Number: GRM155C80G

Win Source Part Number: 1061037-GRM155C80G106ME44D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GRM155C80G106ME44DTR,490-GRM155C80G106ME44DCT,490-GRM155C80G106ME44DDKR
Base Product Number: GRM155C80G

Buy Now
Sheung Wan, Hong Kong
Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155C80G106ME44D
Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155C80G106ME44D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10UF 4V 20% 0402

Multilayer Ceramic Capacitors MLCC - SMD/SMT 10UF 4V 20% 0402

Buy Now Datasheet
Cap, 10Uf, 4V, Mlcc, 0402 Rohs Compliant Murata - 92AH4991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 4V, Mlcc, 0402 Rohs Compliant Murata
92AH4991
Cap, 10Uf, 4V, Mlcc, 0402 Rohs Compliant Murata 92AH4991
CAP, 10UF, 4V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10UF, 4V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155C80G106ME44D 490-GRM155C80G106ME44DCT-ND 490-GRM155C80G106ME44DDKR-ND 1061037-GRM155C80G106ME44D GRM155C80G106ME44D 92AH4991
Product Name 10UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Uf, 4V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details