Murata Electronics Ceramic Capacitors GRM155C80G105KE02D

Description
1µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155C80G105KE02D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM155C80G105KE02D-ND
Ceramic Capacitors GRM155C80G105KE02D-ND
1µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155C80G105KE02D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C80G105KE02D
Ceramic Capacitors GRM155C80G105KE02D
CAP CER 1UF 4V X6S 0402

CAP CER 1UF 4V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM155C80G105KE02D-ND GRM155C80G105KE02D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details