Murata Electronics Ceramic Capacitors GRM155C80E225ME15D

Description
2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155C80E225ME15DCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C80E225ME15DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C80E225ME15DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155C80E225ME15D
CAP CER 2.2UF 2.5V X6S 0402

CAP CER 2.2UF 2.5V X6S 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155C80E225ME15DCT-ND 490-GRM155C80E225ME15DDKR-ND GRM155C80E225ME15D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-1238-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details