Murata Electronics Ceramic Capacitors GRM155C80E156ME01D

Description
15µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
15µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155C80E156ME01DTR-ND - DigiKey
Thief River Falls, MN, United States
15µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

15µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C80E156ME01DDKR-ND - DigiKey
Thief River Falls, MN, United States
15µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

15µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C80E156ME01DCT-ND - DigiKey
Thief River Falls, MN, United States
15µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

15µF ±20% 2.5V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM155C80E156ME01DTR-ND 490-GRM155C80E156ME01DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details