Murata Electronics Ceramic Capacitors GRM155C71H473JE19D

Description
0.047µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155C71H473JE19DCT-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

0.047µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C71H473JE19DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

0.047µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C71H473JE19DTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

0.047µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155C71H473JE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C71H473JE19D
Ceramic Capacitors GRM155C71H473JE19D
CAP CER 0.047UF 50V X7S 0402

CAP CER 0.047UF 50V X7S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM155C71H473JE19DCT-ND 490-GRM155C71H473JE19DDKR-ND GRM155C71H473JE19D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details