Murata GRM155C71A105KE11D
Murata GRM155C71A105KE11D
Murata GRM155C71A105KE11D
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
CAP CER 1UF 10V X7S 0402 Product overview: GRM155C71A105KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C71A105KE11
CAP CER 1UF 10V X7S 0402
CAP, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2477974P | 490-14457-1-ND | 490-14457-6-ND | 60-GRM155C71A105KE11D | GRM155C71A105KE11D | 92AH4985 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 1UF 10V Capacitor | Ceramic Capacitors | Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata |
| Technology | Multilayer | Film Capacitors | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; X7S | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |