Murata Electronics 2.2UF 6.3V Capacitor GRM155C70J225KE11D

Description
CAP CER 2.2UF 6.3V X7S 0402 Product overview: GRM155C70J225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C70J225KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 6.3V X7S 0402 Product overview: GRM155C70J225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C70J225KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 6.3V Capacitor
60-GRM155C70J225KE11D
2.2UF 6.3V Capacitor 60-GRM155C70J225KE11D
CAP CER 2.2UF 6.3V X7S 0402 Product overview: GRM155C70J225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C70J225KE11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X7S 0402 Product overview: GRM155C70J225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C70J225KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12696-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12696-6-ND
Ceramic Capacitors 490-12696-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12696-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12696-1-ND
Ceramic Capacitors 490-12696-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12696-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12696-2-ND
Ceramic Capacitors 490-12696-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155C70J225KE11D - 919759-GRM155C70J225KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155C70J225KE11D
919759-GRM155C70J225KE11D
Ceramic Capacitors - GRM155C70J225KE11D 919759-GRM155C70J225KE11D
Manufacturer: Murata Electronics North America Win Source Part Number: 919759-GRM155C70J225 KE11D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155C70J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12696-6, 490-12696-2, 490-12696-1, GRM155C70J225KE11D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919759-GRM155C70J225KE11D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155C70J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12696-6, 490-12696-2, 490-12696-1, GRM155C70J225KE11D-ND

Buy Now Datasheet
Ceramic Capacitors - GRM155C70J225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C70J225KE11D
Ceramic Capacitors GRM155C70J225KE11D
CAP CER 2.2UF 6.3V X7S 0402

CAP CER 2.2UF 6.3V X7S 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155C70J225KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155C70J225KE11D
6.3V 2.2uF X7S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 2.2uF X7S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1564 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
03AJ1564
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 03AJ1564
CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH4984 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH4984
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH4984
CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155C70J225KE11D 490-12696-6-ND 490-12696-1-ND 919759-GRM155C70J225KE11D GRM155C70J225KE11D GRM155C70J225KE11D 03AJ1564
Product Name 2.2UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM155C70J225KE11D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details