Murata Electronics Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes GRM155C70J105KE11D

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS5-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Switching Diodes - 1219584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details