Murata Electronics Ceramic Capacitors GRM155C60E106ME16D

Description
10µF ±20% 2.5V Ceramic Capacitor X5S 0402 (1005 Metric)
Request a Quote Datasheet
Description
10µF ±20% 2.5V Ceramic Capacitor X5S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM155C60E106ME16DTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 2.5V Ceramic Capacitor X5S 0402 (1005 Metric)

10µF ±20% 2.5V Ceramic Capacitor X5S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C60E106ME16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 2.5V X5S 0402

CAP CER 10UF 2.5V X5S 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C60E106ME16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 2.5V X5S 0402

CAP CER 10UF 2.5V X5S 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155C60E106ME16D
CAP CER 10UF 2.5V X5S 0402

CAP CER 10UF 2.5V X5S 0402

Supplier's Site
Ceramic Capacitors - GRM155C60E106ME16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C60E106ME16D
Ceramic Capacitors GRM155C60E106ME16D
CAP CER 10UF 2.5V X5S 0402

CAP CER 10UF 2.5V X5S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM155C60E106ME16DTR-ND 490-GRM155C60E106ME16DDKR-ND GRM155C60E106ME16D GRM155C60E106ME16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-105MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details