Murata Power Solutions Ceramic Capacitors - GRM155B31E105KA12D GRM155B31E105KA12D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008603-GRM155B31E10 5KA12D Voltage Rating: 25 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Thickness: 500 µm Height: 550 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008603-GRM155B31E10 5KA12D Voltage Rating: 25 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Thickness: 500 µm Height: 550 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155B31E105KA12D - 1008603-GRM155B31E105KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155B31E105KA12D
1008603-GRM155B31E105KA12D
Ceramic Capacitors - GRM155B31E105KA12D 1008603-GRM155B31E105KA12D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008603-GRM155B31E10 5KA12D Voltage Rating: 25 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Thickness: 500 µm Height: 550 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008603-GRM155B31E105KA12D
Voltage Rating: 25 V
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Thickness: 500 µm
Height: 550 µm
Material: Ceramic
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 25 V

Buy Now
Ceramic Capacitors - 490-GRM155B31E105KA12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1F 25V B 0402

CAP CER 1F 25V B 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155B31E105KA12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1F 25V B 0402

CAP CER 1F 25V B 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155B31E105KA12DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1F 25V B 0402

CAP CER 1F 25V B 0402

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 25V Capacitor
60-GRM155B31E105KA12D
SMD 1uF 25V Capacitor 60-GRM155B31E105KA12D
Cap Ceramic 1uF 25V B 10% Pad SMD 0402 85°C T/R Product overview: GRM155B31E105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155B31E105KA12 D can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 25V B 10% Pad SMD 0402 85°C T/R Product overview: GRM155B31E105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155B31E105KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1uF ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 535-GRM155B31E105KA12D - Utmel Electronic Limited
Hong Kong, China
1uF ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
535-GRM155B31E105KA12D
1uF ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 535-GRM155B31E105KA12D
1uF ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1uF ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1563 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
03AJ1563
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 03AJ1563
CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH4983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH4983
Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH4983
CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1008603-GRM155B31E105KA12D 490-GRM155B31E105KA12DCT-ND 490-GRM155B31E105KA12DDKR-ND 60-GRM155B31E105KA12D 535-GRM155B31E105KA12D 03AJ1563
Product Name Ceramic Capacitors - GRM155B31E105KA12D Ceramic Capacitors Ceramic Capacitors SMD 1uF 25V Capacitor 1uF ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
Capacitance Range 1 microF 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details