Murata Power Solutions SMD 2.2uF 10V Capacitor GRM155B31A225KE95D

Description
Cap Ceramic 2.2uF 10V B 10% Pad SMD 0402 85°C T/R Product overview: GRM155B31A225KE95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155B31A225KE95 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 2.2uF 10V B 10% Pad SMD 0402 85°C T/R Product overview: GRM155B31A225KE95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155B31A225KE95 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 10V Capacitor
60-GRM155B31A225KE95D
SMD 2.2uF 10V Capacitor 60-GRM155B31A225KE95D
Cap Ceramic 2.2uF 10V B 10% Pad SMD 0402 85°C T/R Product overview: GRM155B31A225KE95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155B31A225KE95 D can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 10V B 10% Pad SMD 0402 85°C T/R Product overview: GRM155B31A225KE95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155B31A225KE95D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155B31A225KE95D - 1061034-GRM155B31A225KE95D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155B31A225KE95D
1061034-GRM155B31A225KE95D
Ceramic Capacitors - GRM155B31A225KE95D 1061034-GRM155B31A225KE95D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061034-GRM155B31A22 5KE95D Voltage Rating: 10 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Thickness: 500 µm Height: 550 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061034-GRM155B31A225KE95D
Voltage Rating: 10 V
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 10 %
Thickness: 500 µm
Height: 550 µm
Material: Ceramic
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 10 V

Buy Now
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1562 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
03AJ1562
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 03AJ1562
CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM155B31A225KE95D 1061034-GRM155B31A225KE95D 03AJ1562
Product Name SMD 2.2uF 10V Capacitor Ceramic Capacitors - GRM155B31A225KE95D Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details