Murata Electronics Ceramic Capacitors GRM1557U1A472JA01D

Description
4700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11979-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11979-2-ND
Ceramic Capacitors 490-11979-2-ND
4700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

4700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11979-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11979-6-ND
Ceramic Capacitors 490-11979-6-ND
4700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

4700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11979-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11979-1-ND
Ceramic Capacitors 490-11979-1-ND
4700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

4700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1061033-GRM1557U1A472JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061033-GRM1557U1A472JA01D
Capacitors - Ceramic Capacitors 1061033-GRM1557U1A472JA01D
Win Source Part Number: 1061033-GRM1557U1A47 2JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 4700 pF Tolerance: ±5% Voltage - Rated: 10V Temperature Coefficient: U2J Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C472J8RACTU; GRM1857U1H472JA44D; GRM1887U1H472JA01D; GRM1887U1H512JA01D; GRM1887U1H432JA01D; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11979-6,490-1197 9-1,490-11979-2,GRM1 557U1A472JA01D-ND Base Product Number: GRM1557U1A

Win Source Part Number: 1061033-GRM1557U1A472JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 4700 pF
Tolerance: ±5%
Voltage - Rated: 10V
Temperature Coefficient: U2J
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402C472J8RACTU; GRM1857U1H472JA44D; GRM1887U1H472JA01D; GRM1887U1H512JA01D; GRM1887U1H432JA01D;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-11979-6,490-11979-1,490-11979-2,GRM1557U1A472JA01D-ND
Base Product Number: GRM1557U1A

Buy Now Datasheet
Singapore, Singapore
4700PF 10V Capacitor
60-GRM1557U1A472JA01D
4700PF 10V Capacitor 60-GRM1557U1A472JA01D
CAP CER 4700PF 10V U2J 0402 Product overview: GRM1557U1A472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A472JA01 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 10V U2J 0402 Product overview: GRM1557U1A472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A472JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1557U1A472JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1557U1A472JA01D
10V 4.7nF U2J ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 4.7nF U2J ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4700Pf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5067 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5067
Cap, 4700Pf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5067
CAP, 4700PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4700PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM1557U1A472JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1557U1A472JA01D
Ceramic Capacitors GRM1557U1A472JA01D
CAP CER 4700PF 10V U2J 0402

CAP CER 4700PF 10V U2J 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11979-2-ND 490-11979-6-ND 1061033-GRM1557U1A472JA01D 60-GRM1557U1A472JA01D GRM1557U1A472JA01D 92AH5067 GRM1557U1A472JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4700PF 10V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4700Pf, 10V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details