Murata Electronics Ceramic Capacitors GRM1557U1A432JA01D

Description
4300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
4300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8245-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8245-2-ND
Ceramic Capacitors 490-8245-2-ND
4300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

4300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8245-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8245-6-ND
Ceramic Capacitors 490-8245-6-ND
4300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

4300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8245-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8245-1-ND
Ceramic Capacitors 490-8245-1-ND
4300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

4300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Cap, 4300Pf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4300Pf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5066
Cap, 4300Pf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5066
CAP, 4300PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4300PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM1557U1A432JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1557U1A432JA01D
Ceramic Capacitors GRM1557U1A432JA01D
CAP CER 4300PF 10V U2J 0402

CAP CER 4300PF 10V U2J 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8245-2-ND 490-8245-6-ND 92AH5066 GRM1557U1A432JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4300Pf, 10V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers