Murata Electronics Ceramic Capacitors GRM1557U1A362JA01D

Description
3600pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
3600pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8244-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8244-1-ND
Ceramic Capacitors 490-8244-1-ND
3600pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

3600pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8244-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8244-6-ND
Ceramic Capacitors 490-8244-6-ND
3600pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

3600pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8244-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8244-2-ND
Ceramic Capacitors 490-8244-2-ND
3600pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

3600pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Cap, 3600Pf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5065 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3600Pf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5065
Cap, 3600Pf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5065
CAP, 3600PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 3600PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-8244-1-ND 490-8244-6-ND 92AH5065
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3600Pf, 10V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details