Murata Electronics Ceramic Capacitors - GRM1557U1A332JA01D GRM1557U1A332JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1011153-GRM1557U1A33 2JA01D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±5% Temperature Coefficient: U2J Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1011153-GRM1557U1A33 2JA01D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±5% Temperature Coefficient: U2J Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1557U1A332JA01D - 1011153-GRM1557U1A332JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1557U1A332JA01D
1011153-GRM1557U1A332JA01D
Ceramic Capacitors - GRM1557U1A332JA01D 1011153-GRM1557U1A332JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1011153-GRM1557U1A33 2JA01D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±5% Temperature Coefficient: U2J Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1011153-GRM1557U1A332JA01D
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±5%
Temperature Coefficient: U2J
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-6276-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6276-2-ND
Ceramic Capacitors 490-6276-2-ND
3300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

3300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6276-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6276-1-ND
Ceramic Capacitors 490-6276-1-ND
3300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

3300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6276-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6276-6-ND
Ceramic Capacitors 490-6276-6-ND
3300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

3300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 10V Capacitor
60-GRM1557U1A332JA01D
3300PF 10V Capacitor 60-GRM1557U1A332JA01D
CAP CER 3300PF 10V U2J 0402 Product overview: GRM1557U1A332JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A332JA01 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 10V U2J 0402 Product overview: GRM1557U1A332JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A332JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3300Pf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5064
Cap, 3300Pf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5064
CAP, 3300PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 3300PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM1557U1A332JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1557U1A332JA01D
Ceramic Capacitors GRM1557U1A332JA01D
CAP CER 3300PF 10V U2J 0402

CAP CER 3300PF 10V U2J 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1011153-GRM1557U1A332JA01D 490-6276-2-ND 490-6276-6-ND 60-GRM1557U1A332JA01D 92AH5064 GRM1557U1A332JA01D
Product Name Ceramic Capacitors - GRM1557U1A332JA01D Ceramic Capacitors Ceramic Capacitors 3300PF 10V Capacitor Cap, 3300Pf, 10V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details