Murata Electronics 3000PF 10V Capacitor GRM1557U1A302JA01D

Description
CAP CER 3000PF 10V U2J 0402 Product overview: GRM1557U1A302JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A302JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3000PF 10V U2J 0402 Product overview: GRM1557U1A302JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A302JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3000PF 10V Capacitor
60-GRM1557U1A302JA01D
3000PF 10V Capacitor 60-GRM1557U1A302JA01D
CAP CER 3000PF 10V U2J 0402 Product overview: GRM1557U1A302JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A302JA01 D can be used for catalog matching and distributor lookup.

CAP CER 3000PF 10V U2J 0402 Product overview: GRM1557U1A302JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A302JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1122899-GRM1557U1A302JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1122899-GRM1557U1A302JA01D
Capacitors - Ceramic Capacitors 1122899-GRM1557U1A302JA01D
Win Source Part Number: 1122899-GRM1557U1A30 2JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 3000 pF Tolerance: ±5% Voltage - Rated: 10V Temperature Coefficient: U2J Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8243-2,GRM1557U1 A302JA01D-ND,490-824 3-6,490-8243-1 Base Product Number: GRM1557U1A

Win Source Part Number: 1122899-GRM1557U1A302JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 3000 pF
Tolerance: ±5%
Voltage - Rated: 10V
Temperature Coefficient: U2J
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8243-2,GRM1557U1A302JA01D-ND,490-8243-6,490-8243-1
Base Product Number: GRM1557U1A

Buy Now Datasheet
Ceramic Capacitors - 490-8243-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8243-2-ND
Ceramic Capacitors 490-8243-2-ND
3000pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

3000pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8243-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8243-6-ND
Ceramic Capacitors 490-8243-6-ND
3000pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

3000pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8243-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8243-1-ND
Ceramic Capacitors 490-8243-1-ND
3000pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

3000pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Cap, 3000Pf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3000Pf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5063
Cap, 3000Pf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5063
CAP, 3000PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 3000PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1557U1A302JA01D 1122899-GRM1557U1A302JA01D 490-8243-2-ND 490-8243-6-ND 92AH5063
Product Name 3000PF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 3000Pf, 10V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0030 microF 0.0030 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details