Win Source Part Number: 1359444-GRM1557U1A27
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM1557U1A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2700 pF
Tolerance: ±5%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: U2J
Thickness (Max): 0.022" (0.55mm)
2700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
2700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
2700pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
CAP CER 2700PF 10V U2J 0402 Product overview: GRM1557U1A272JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A272JA01
CAP CER 2700PF 10V U2J 0402
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359444-GRM1557U1A272JA01D | 490-6275-2-ND | 490-6275-6-ND | 60-GRM1557U1A272JA01D | GRM1557U1A272JA01D |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 2700PF 10V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |