Murata Power Solutions Ceramic Capacitors GRM1557U1A182JA01D

Description
1800pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6274-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6274-2-ND
Ceramic Capacitors 490-6274-2-ND
1800pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

1800pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6274-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6274-6-ND
Ceramic Capacitors 490-6274-6-ND
1800pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

1800pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6274-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6274-1-ND
Ceramic Capacitors 490-6274-1-ND
1800pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

1800pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1557U1A182JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1557U1A182JA01D
Ceramic Capacitors GRM1557U1A182JA01D
CAP CER 1800PF 10V U2J 0402

CAP CER 1800PF 10V U2J 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6274-2-ND 490-6274-6-ND GRM1557U1A182JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details