Murata Electronics Ceramic Capacitors GRM1557U1A132JA01D

Description
1300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
1300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6273-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6273-6-ND
Ceramic Capacitors 490-6273-6-ND
1300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

1300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6273-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6273-2-ND
Ceramic Capacitors 490-6273-2-ND
1300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

1300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6273-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6273-1-ND
Ceramic Capacitors 490-6273-1-ND
1300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

1300pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-6273-6-ND 490-6273-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers