Murata Electronics Ceramic Capacitors GRM1557U1A122JA01D

Description
1200pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6272-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6272-1-ND
Ceramic Capacitors 490-6272-1-ND
1200pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

1200pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6272-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6272-6-ND
Ceramic Capacitors 490-6272-6-ND
1200pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

1200pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6272-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6272-2-ND
Ceramic Capacitors 490-6272-2-ND
1200pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

1200pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358533-GRM1557U1A122JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358533-GRM1557U1A122JA01D
Capacitors - Ceramic Capacitors 1358533-GRM1557U1A122JA01D
Win Source Part Number: 1358533-GRM1557U1A12 2JA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0402 (1005 Metric) Base Product Number: GRM1557U1A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1200 pF Tolerance: ±5% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: U2J Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358533-GRM1557U1A122JA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM1557U1A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1200 pF
Tolerance: ±5%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: U2J
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
1200PF 10V Capacitor
60-GRM1557U1A122JA01D
1200PF 10V Capacitor 60-GRM1557U1A122JA01D
CAP CER 1200PF 10V U2J 0402 Product overview: GRM1557U1A122JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A122JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1200PF 10V U2J 0402 Product overview: GRM1557U1A122JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A122JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6272-1-ND 490-6272-6-ND 1358533-GRM1557U1A122JA01D 60-GRM1557U1A122JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1200PF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details