Murata Electronics Ceramic Capacitors GRM1556S1HR90CD01D

Description
0.9pF ±0.25pF 50V Ceramic Capacitor S2H 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.25pF 50V Ceramic Capacitor S2H 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1556S1HR90CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1556S1HR90CD01D-ND
Ceramic Capacitors GRM1556S1HR90CD01D-ND
0.9pF ±0.25pF 50V Ceramic Capacitor S2H 0402 (1005 Metric)

0.9pF ±0.25pF 50V Ceramic Capacitor S2H 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM1556S1HR90CD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M20U473M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details