Murata Electronics Ceramic Capacitors GRM1556S1H8R0DZ01D

Description
8pF ±0.5pF 50V Ceramic Capacitor S2H 0402 (1005 Metric)
Request a Quote Datasheet
Description
8pF ±0.5pF 50V Ceramic Capacitor S2H 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1556S1H8R0DZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1556S1H8R0DZ01D-ND
Ceramic Capacitors GRM1556S1H8R0DZ01D-ND
8pF ±0.5pF 50V Ceramic Capacitor S2H 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor S2H 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1556S1H8R0DZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1556S1H8R0DZ01D
Ceramic Capacitors GRM1556S1H8R0DZ01D
CAP CER 8PF 50V S2H 0402

CAP CER 8PF 50V S2H 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM1556S1H8R0DZ01D-ND GRM1556S1H8R0DZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Film Capacitors - 1943394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers