Murata Electronics Ceramic Capacitors GRM1556P1HR90CD01D

Description
0.9pF ±0.25pF 50V Ceramic Capacitor P2H 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.25pF 50V Ceramic Capacitor P2H 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1556P1HR90CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1556P1HR90CD01D-ND
Ceramic Capacitors GRM1556P1HR90CD01D-ND
0.9pF ±0.25pF 50V Ceramic Capacitor P2H 0402 (1005 Metric)

0.9pF ±0.25pF 50V Ceramic Capacitor P2H 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1556P1HR90CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1556P1HR90CD01D
Ceramic Capacitors GRM1556P1HR90CD01D
CAP CER 0.9PF 50V P2H 0402

CAP CER 0.9PF 50V P2H 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM1556P1HR90CD01D-ND GRM1556P1HR90CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers