Murata Electronics Ceramic Capacitors GRM1556P1HR70CD01D

Description
0.7pF ±0.25pF 50V Ceramic Capacitor P2H 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.25pF 50V Ceramic Capacitor P2H 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1556P1HR70CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1556P1HR70CD01D-ND
Ceramic Capacitors GRM1556P1HR70CD01D-ND
0.7pF ±0.25pF 50V Ceramic Capacitor P2H 0402 (1005 Metric)

0.7pF ±0.25pF 50V Ceramic Capacitor P2H 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM1556P1HR70CD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers