Murata Electronics Ceramic Capacitors GRM1555CYA103GE01D

Description
10000pF ±2% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±2% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555CYA103GE01DCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±2% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10000pF ±2% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555CYA103GE01DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±2% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10000pF ±2% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555CYA103GE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±2% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10000pF ±2% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763734 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763734
MLCCs - Multilayer Ceramic Capacitors 2763734
Murata GRM1555CYA103GE01D

Murata GRM1555CYA103GE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763735 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763735
MLCCs - Multilayer Ceramic Capacitors 2763735
Murata GRM1555CYA103GE01D

Murata GRM1555CYA103GE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763735P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763735P
MLCCs - Multilayer Ceramic Capacitors 2763735P
Murata GRM1555CYA103GE01D

Murata GRM1555CYA103GE01D

Supplier's Site
Ceramic Capacitors - GRM1555CYA103GE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555CYA103GE01D
Ceramic Capacitors GRM1555CYA103GE01D
CAP CER 10000PF 35V C0G/NP0 0402

CAP CER 10000PF 35V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1555CYA103GE01DCT-ND 490-GRM1555CYA103GE01DDKR-ND 2763734 GRM1555CYA103GE01D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details