Murata Electronics Ceramic Capacitors GRM1555C2AR50BA01D

Description
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7274-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7274-2-ND
Ceramic Capacitors 490-7274-2-ND
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7274-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7274-6-ND
Ceramic Capacitors 490-7274-6-ND
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7274-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7274-1-ND
Ceramic Capacitors 490-7274-1-ND
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C2AR50BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C2AR50BA01D
Ceramic Capacitors GRM1555C2AR50BA01D
CAP CER 0.5PF 100V C0G/NP0 0402

CAP CER 0.5PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-7274-2-ND 490-7274-6-ND GRM1555C2AR50BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers