Murata Electronics Ceramic Capacitors GRM1555C2A821JE01D

Description
CAP CER 820PF 100V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 820PF 100V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C2A821JE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 100V C0G/NP0 0402

CAP CER 820PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A821JE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 100V C0G/NP0 0402

CAP CER 820PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A821JE01DTR-ND - DigiKey
Thief River Falls, MN, United States
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM1555C2A821JE01DCT-ND 490-GRM1555C2A821JE01DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G331J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details