Murata Electronics Ceramic Capacitors GRM1555C2A820JA01D

Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7310-1-ND
Ceramic Capacitors 490-7310-1-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7310-2-ND
Ceramic Capacitors 490-7310-2-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7310-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7310-6-ND
Ceramic Capacitors 490-7310-6-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
82PF 100V Capacitor
60-GRM1555C2A820JA01D
82PF 100V Capacitor 60-GRM1555C2A820JA01D
CAP CER 82PF 100V C0G/NP0 0402 Product overview: GRM1555C2A820JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A820JA01 D can be used for catalog matching and distributor lookup.

CAP CER 82PF 100V C0G/NP0 0402 Product overview: GRM1555C2A820JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A820JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1205402-GRM1555C2A820JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1205402-GRM1555C2A820JA01D
Capacitors - Ceramic Capacitors 1205402-GRM1555C2A820JA01D
Win Source Part Number: 1205402-GRM1555C2A82 0JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-7310-1,490-7310- 2,490-7310-6 Base Product Number: GRM1555C2A Product Status: Not For New Designs

Win Source Part Number: 1205402-GRM1555C2A820JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 82 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-7310-1,490-7310-2,490-7310-6
Base Product Number: GRM1555C2A
Product Status: Not For New Designs

Buy Now Datasheet
Ceramic Capacitors - GRM1555C2A820JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C2A820JA01D
Ceramic Capacitors GRM1555C2A820JA01D
CAP CER 82PF 100V C0G/NP0 0402

CAP CER 82PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7310-1-ND 490-7310-6-ND 60-GRM1555C2A820JA01D 1205402-GRM1555C2A820JA01D GRM1555C2A820JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 82PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details