Murata Electronics Ceramic Capacitors GRM1555C2A5R8DA01J

Description
5.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C2A5R8DA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1555C2A5R8DA01J-ND
Ceramic Capacitors GRM1555C2A5R8DA01J-ND
5.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1555C2A5R8DA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C2A5R8DA01J
Capacitors - Ceramic Capacitors GRM1555C2A5R8DA01J
CAP CER 5.8PF 100V C0G/NP0 0402

CAP CER 5.8PF 100V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GRM1555C2A5R8DA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C2A5R8DA01J
Ceramic Capacitors GRM1555C2A5R8DA01J
CAP CER 5.8PF 100V C0G/NP0 0402

CAP CER 5.8PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM1555C2A5R8DA01J-ND GRM1555C2A5R8DA01J GRM1555C2A5R8DA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17CF681J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details