Murata Electronics Ceramic Capacitors GRM1555C2A5R6CA01D

Description
5.6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C2A5R6CA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1555C2A5R6CA01D-ND
Ceramic Capacitors GRM1555C2A5R6CA01D-ND
5.6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1555C2A5R6CA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C2A5R6CA01D
Capacitors - Ceramic Capacitors GRM1555C2A5R6CA01D
CAP CER 5.6PF 100V C0G/NP0 0402

CAP CER 5.6PF 100V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GRM1555C2A5R6CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C2A5R6CA01D
Ceramic Capacitors GRM1555C2A5R6CA01D
CAP CER 5.6PF 100V C0G/NP0 0402

CAP CER 5.6PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM1555C2A5R6CA01D-ND GRM1555C2A5R6CA01D GRM1555C2A5R6CA01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details