Murata Electronics Ceramic Capacitors GRM1555C2A5R3DA01J

Description
5.3pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.3pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C2A5R3DA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1555C2A5R3DA01J-ND
Ceramic Capacitors GRM1555C2A5R3DA01J-ND
5.3pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.3pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1555C2A5R3DA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C2A5R3DA01J
Capacitors - Ceramic Capacitors GRM1555C2A5R3DA01J
CAP CER 5.3PF 100V C0G/NP0 0402

CAP CER 5.3PF 100V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GRM1555C2A5R3DA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C2A5R3DA01J
Ceramic Capacitors GRM1555C2A5R3DA01J
CAP CER 5.3PF 100V C0G/NP0 0402

CAP CER 5.3PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM1555C2A5R3DA01J-ND GRM1555C2A5R3DA01J GRM1555C2A5R3DA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/052103 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details