56pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 56PF 100V C0G/NP0 0402 Product overview: GRM1555C2A560JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A560JA01
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-7308-2-ND | 490-7308-6-ND | 60-GRM1555C2A560JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 56PF 100V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |