CAP CER 3.9PF 100V C0G 0402
CAP CER 3.9PF 100V C0G 0402
CAP CER 3.9PF 100V C0G 0402
CAP CER 3.9PF 100V C0G 0402
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM1555C2A3R9BA01DTR-ND | 490-GRM1555C2A3R9BA01DDKR-ND | GRM1555C2A3R9BA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 100 volts | 100 volts |