3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 3PF 100V C0G/NP0 0402
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-7286-1-ND | 490-7286-6-ND | GRM1555C2A3R0CA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 100 volts | 100 volts | 100 volts |