Murata Electronics Capacitors - Ceramic Capacitors GRM1555C2A330JA01D

Description
Win Source Part Number: 1358983-GRM1555C2A33 0JA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0402 (1005 Metric) Base Product Number: GRM1555C2A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1358983-GRM1555C2A33 0JA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0402 (1005 Metric) Base Product Number: GRM1555C2A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1358983-GRM1555C2A330JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358983-GRM1555C2A330JA01D
Capacitors - Ceramic Capacitors 1358983-GRM1555C2A330JA01D
Win Source Part Number: 1358983-GRM1555C2A33 0JA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0402 (1005 Metric) Base Product Number: GRM1555C2A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358983-GRM1555C2A330JA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM1555C2A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 100V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
33PF 100V Capacitor
60-GRM1555C2A330JA01D
33PF 100V Capacitor 60-GRM1555C2A330JA01D
CAP CER 33PF 100V C0G/NP0 0402 Product overview: GRM1555C2A330JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A330JA01 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 100V C0G/NP0 0402 Product overview: GRM1555C2A330JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A330JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7305-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7305-6-ND
Ceramic Capacitors 490-7305-6-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7305-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7305-1-ND
Ceramic Capacitors 490-7305-1-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7305-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7305-2-ND
Ceramic Capacitors 490-7305-2-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C2A330JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C2A330JA01D
100V 33pF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 33pF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C2A330JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C2A330JA01D
Ceramic Capacitors GRM1555C2A330JA01D
CAP CER 33PF 100V C0G/NP0 0402

CAP CER 33PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358983-GRM1555C2A330JA01D 60-GRM1555C2A330JA01D 490-7305-6-ND 490-7305-1-ND GRM1555C2A330JA01D GRM1555C2A330JA01D
Product Name Capacitors - Ceramic Capacitors 33PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX150K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH911J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details