Murata Electronics Ceramic Capacitors GRM1555C2A300JA01D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C2A300JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
CAP CER MLCC Product overview: GRM1555C2A300JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A300JA01 D can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: GRM1555C2A300JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A300JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C2A300JA01D - 919758-GRM1555C2A300JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C2A300JA01D
919758-GRM1555C2A300JA01D
Ceramic Capacitors - GRM1555C2A300JA01D 919758-GRM1555C2A300JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919758-GRM1555C2A300 JA01D Series: * Features: Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM1555C2A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM1555C2A300JA0 1D, 490-GRM1555C2A300JA0 1D-ND, 490-GRM1555C2A300JA0 1DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 919758-GRM1555C2A300JA01D
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GRM1555C2A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM1555C2A300JA01D, 490-GRM1555C2A300JA01D-ND, 490-GRM1555C2A300JA01DTR

Buy Now
Capacitors - Ceramic Capacitors GRM1555C2A300JA01D
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1555C2A300JA01DTR-ND 60-GRM1555C2A300JA01D 919758-GRM1555C2A300JA01D GRM1555C2A300JA01D
Product Name Ceramic Capacitors Capacitor Ceramic Capacitors - GRM1555C2A300JA01D Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details