Murata Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules GRM1555C2A2R2CA01D

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 14-LBGA, CSPBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.024" (0.61mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 14-LBGA, CSPBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.024" (0.61mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 14-LBGA, CSPBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.024" (0.61mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Package / Case: 14-LBGA, CSPBGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.024" (0.61mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 14-LBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722GSAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Op Amps - 1922744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details