Murata Electronics Ceramic Capacitors GRM1555C2A181JE01D

Description
CAP CER 180PF 100V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 180PF 100V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C2A181JE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 180PF 100V C0G/NP0 0402

CAP CER 180PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A181JE01DTR-ND - DigiKey
Thief River Falls, MN, United States
180pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A181JE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 180PF 100V C0G/NP0 0402

CAP CER 180PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GRM1555C2A181JE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C2A181JE01D
Ceramic Capacitors GRM1555C2A181JE01D
CAP CER 180PF 100V C0G/NP0 0402

CAP CER 180PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM1555C2A181JE01DCT-ND 490-GRM1555C2A181JE01DDKR-ND GRM1555C2A181JE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers