Murata Electronics Ceramic Capacitors GRM1555C2A151GE01J

Description
150pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
150pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C2A151GE01JTR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A151GE01JDKR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A151GE01JCT-ND - DigiKey
Thief River Falls, MN, United States
150pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C2A151GE01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C2A151GE01J
Ceramic Capacitors GRM1555C2A151GE01J
CAP CER 150PF 100V C0G/NP0 0402

CAP CER 150PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM1555C2A151GE01JTR-ND 490-GRM1555C2A151GE01JDKR-ND GRM1555C2A151GE01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details