Murata Electronics 100PF 100V Capacitor GRM1555C2A101GA01D

Description
CAP CER 100PF 100V C0G 0402 Product overview: GRM1555C2A101GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A101GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 100V C0G 0402 Product overview: GRM1555C2A101GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A101GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 100V Capacitor
60-GRM1555C2A101GA01D
100PF 100V Capacitor 60-GRM1555C2A101GA01D
CAP CER 100PF 100V C0G 0402 Product overview: GRM1555C2A101GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A101GA01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 100V C0G 0402 Product overview: GRM1555C2A101GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C2A101GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C2A101GA01D - 1216231-GRM1555C2A101GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C2A101GA01D
1216231-GRM1555C2A101GA01D
Ceramic Capacitors - GRM1555C2A101GA01D 1216231-GRM1555C2A101GA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216231-GRM1555C2A10 1GA01D Termination: SMD/SMT Length: 1 mm Capacitance: 100 pF Tolerance: 2 % Thickness: 500 µm Composition: Ceramic Height: 500 µm Weight: 6.010099 mg Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 100 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 1005

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216231-GRM1555C2A101GA01D
Termination: SMD/SMT
Length: 1 mm
Capacitance: 100 pF
Tolerance: 2 %
Thickness: 500 µm
Composition: Ceramic
Height: 500 µm
Weight: 6.010099 mg
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 100 V
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 1005

Buy Now
Ceramic Capacitors - 490-GRM1555C2A101GA01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 100V C0G 0402

CAP CER 100PF 100V C0G 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A101GA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 100V C0G 0402

CAP CER 100PF 100V C0G 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A101GA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 100V C0G 0402

CAP CER 100PF 100V C0G 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM1555C2A101GA01D
CAP CER 100PF 100V C0G 0402

CAP CER 100PF 100V C0G 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C2A101GA01D 1216231-GRM1555C2A101GA01D 490-GRM1555C2A101GA01DTR-ND 490-GRM1555C2A101GA01DDKR-ND GRM1555C2A101GA01D
Product Name 100PF 100V Capacitor Ceramic Capacitors - GRM1555C2A101GA01D Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers