Murata Power Solutions Ceramic Capacitors GRM1555C1HR60BA01D

Description
0.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6265-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6265-6-ND
Ceramic Capacitors 490-6265-6-ND
0.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6265-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6265-1-ND
Ceramic Capacitors 490-6265-1-ND
0.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6265-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6265-2-ND
Ceramic Capacitors 490-6265-2-ND
0.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.6PF 50V Capacitor
60-GRM1555C1HR60BA01D
0.6PF 50V Capacitor 60-GRM1555C1HR60BA01D
CAP CER 0.6PF 50V C0G/NP0 0402 Product overview: GRM1555C1HR60BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1HR60BA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.6PF 50V C0G/NP0 0402 Product overview: GRM1555C1HR60BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1HR60BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1HR60BA01D - 1041486-GRM1555C1HR60BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1HR60BA01D
1041486-GRM1555C1HR60BA01D
Ceramic Capacitors - GRM1555C1HR60BA01D 1041486-GRM1555C1HR60BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041486-GRM1555C1HR6 0BA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.6pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041486-GRM1555C1HR60BA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.6pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1HR60BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1HR60BA01D
Ceramic Capacitors GRM1555C1HR60BA01D
CAP CER 0.6PF 50V C0G/NP0 0402

CAP CER 0.6PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1HR60BA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1HR60BA01D
50V 0.6pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 0.6pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6265-6-ND 490-6265-1-ND 60-GRM1555C1HR60BA01D 1041486-GRM1555C1HR60BA01D GRM1555C1HR60BA01D GRM1555C1HR60BA01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.6PF 50V Capacitor Ceramic Capacitors - GRM1555C1HR60BA01D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Capacitors - Film Capacitors - 106PHB250K4H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers